Capital Lighting, Inc. 63005-3 Island/Pool Table-3 Light Bar 342056

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 20 Product Name: Three Light Pendant UPC: 830335014577 Category: Pendant Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 20 Product Name: Three Light Pendant UPC: 830335014577 Category: Pendant Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
63005-3 Island/Pool Table-3 Light Bar - 342056 - Capital Lighting, Inc.
Columbus, OH, USA
63005-3 Island/Pool Table-3 Light Bar
342056
63005-3 Island/Pool Table-3 Light Bar 342056
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 20 Product Name: Three Light Pendant UPC: 830335014577 Category: Pendant Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 20
Product Name: Three Light Pendant
UPC: 830335014577
Category: Pendant
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342056
Product Name 63005-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details