Capital Lighting, Inc. 63010-2 Sconces-Double Candle 342051

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Sconce UPC: 830335014669 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Sconce UPC: 830335014669 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
63010-2 Sconces-Double Candle - 342051 - Capital Lighting, Inc.
Columbus, OH, USA
63010-2 Sconces-Double Candle
342051
63010-2 Sconces-Double Candle 342051
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Sconce UPC: 830335014669 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Sconce
UPC: 830335014669
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342051
Product Name 63010-2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details