Capital Lighting, Inc. 63011-2 Semi-Flush Mts.-Bowl Style 342050

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335014652 Category: Semi Flush Glass: Satin
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335014652 Category: Semi Flush Glass: Satin

Suppliers

Company
Product
Description
Supplier Links
63011-2 Semi-Flush Mts.-Bowl Style - 342050 - Capital Lighting, Inc.
Columbus, OH, USA
63011-2 Semi-Flush Mts.-Bowl Style
342050
63011-2 Semi-Flush Mts.-Bowl Style 342050
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335014652 Category: Semi Flush Glass: Satin

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 8
Product Name: Two Light Semi Flush
UPC: 830335014652
Category: Semi Flush
Glass: Satin

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342050
Product Name 63011-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details