Capital Lighting, Inc. 60031-4 Pendants-Bowl Style 342035

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Four Light Pendant UPC: 830335014317 Category: Pendant Glass: Tan Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Four Light Pendant UPC: 830335014317 Category: Pendant Glass: Tan Stone

Suppliers

Company
Product
Description
Supplier Links
60031-4 Pendants-Bowl Style - 342035 - Capital Lighting, Inc.
Columbus, OH, USA
60031-4 Pendants-Bowl Style
342035
60031-4 Pendants-Bowl Style 342035
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Four Light Pendant UPC: 830335014317 Category: Pendant Glass: Tan Stone

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 21
Product Name: Four Light Pendant
UPC: 830335014317
Category: Pendant
Glass: Tan Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342035
Product Name 60031-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details