Capital Lighting, Inc. 61050-1 Sconces-Single Glass 342026

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: G16-1/2 Qty: 1 Finish: Graphite Weight: 3 Product Name: One Light Sconce UPC: 830335014461 Category: Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: G16-1/2 Qty: 1 Finish: Graphite Weight: 3 Product Name: One Light Sconce UPC: 830335014461 Category: Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
61050-1 Sconces-Single Glass - 342026 - Capital Lighting, Inc.
Columbus, OH, USA
61050-1 Sconces-Single Glass
342026
61050-1 Sconces-Single Glass 342026
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: G16-1/2 Qty: 1 Finish: Graphite Weight: 3 Product Name: One Light Sconce UPC: 830335014461 Category: Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 11
Bulb
Type: G16-1/2
Qty: 1
Finish: Graphite
Weight: 3
Product Name: One Light Sconce
UPC: 830335014461
Category: Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342026
Product Name 61050-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details