Capital Lighting, Inc. 61054-3 Mid. Chandeliers-Glass Down 342022

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 3 Finish: Graphite Weight: 9 Product Name: Three Light Chandelier UPC: 830335014416 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 3 Finish: Graphite Weight: 9 Product Name: Three Light Chandelier UPC: 830335014416 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
61054-3 Mid. Chandeliers-Glass Down - 342022 - Capital Lighting, Inc.
Columbus, OH, USA
61054-3 Mid. Chandeliers-Glass Down
342022
61054-3 Mid. Chandeliers-Glass Down 342022
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 3 Finish: Graphite Weight: 9 Product Name: Three Light Chandelier UPC: 830335014416 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: G16-1/2
Qty: 3
Finish: Graphite
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335014416
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342022
Product Name 61054-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details