Capital Lighting, Inc. 61052-3 Semi-Flush Mts.-Bowl Style 342021

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Graphite Weight: 9 Product Name: Three Light Semi Flush UPC: 830335014454 Category: Semi Flush Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Graphite Weight: 9 Product Name: Three Light Semi Flush UPC: 830335014454 Category: Semi Flush Glass: White

Suppliers

Company
Product
Description
Supplier Links
61052-3 Semi-Flush Mts.-Bowl Style - 342021 - Capital Lighting, Inc.
Columbus, OH, USA
61052-3 Semi-Flush Mts.-Bowl Style
342021
61052-3 Semi-Flush Mts.-Bowl Style 342021
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Graphite Weight: 9 Product Name: Three Light Semi Flush UPC: 830335014454 Category: Semi Flush Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Graphite
Weight: 9
Product Name: Three Light Semi Flush
UPC: 830335014454
Category: Semi Flush
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342021
Product Name 61052-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details