Capital Lighting, Inc. 60035-4 Pendants-Bowl Style 342019

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Rust Weight: 21 Product Name: Four Light Pendant UPC: 830335014324 Category: Pendant Glass: Tea Stained Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Rust Weight: 21 Product Name: Four Light Pendant UPC: 830335014324 Category: Pendant Glass: Tea Stained Stone

Suppliers

Company
Product
Description
Supplier Links
60035-4 Pendants-Bowl Style - 342019 - Capital Lighting, Inc.
Columbus, OH, USA
60035-4 Pendants-Bowl Style
342019
60035-4 Pendants-Bowl Style 342019
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Rust Weight: 21 Product Name: Four Light Pendant UPC: 830335014324 Category: Pendant Glass: Tea Stained Stone

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Rust
Weight: 21
Product Name: Four Light Pendant
UPC: 830335014324
Category: Pendant
Glass: Tea Stained Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342019
Product Name 60035-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details