Capital Lighting, Inc. 60044-1 Mini Pendants-Cable 342018

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335014355 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335014355 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60044-1 Mini Pendants-Cable - 342018 - Capital Lighting, Inc.
Columbus, OH, USA
60044-1 Mini Pendants-Cable
342018
60044-1 Mini Pendants-Cable 342018
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335014355 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 830335014355
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342018
Product Name 60044-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details