Capital Lighting, Inc. 60042-6 Island/Pool Table-4 Light + 342013

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 15 Product Name: Six Light Pendant UPC: 830335015581 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 15 Product Name: Six Light Pendant UPC: 830335015581 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60042-6 Island/Pool Table-4 Light + - 342013 - Capital Lighting, Inc.
Columbus, OH, USA
60042-6 Island/Pool Table-4 Light +
342013
60042-6 Island/Pool Table-4 Light + 342013
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 15 Product Name: Six Light Pendant UPC: 830335015581 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 15
Product Name: Six Light Pendant
UPC: 830335015581
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342013
Product Name 60042-6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details