Capital Lighting, Inc. 60044-3L Island/Pool Table-3 Light Bar 342007

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335015635 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335015635 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60044-3L Island/Pool Table-3 Light Bar - 342007 - Capital Lighting, Inc.
Columbus, OH, USA
60044-3L Island/Pool Table-3 Light Bar
342007
60044-3L Island/Pool Table-3 Light Bar 342007
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335015635 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 8
Product Name: Three Light Pendant
UPC: 830335015635
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342007
Product Name 60044-3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details