Capital Lighting, Inc. 60045-1 Mini Pendants-Cable 342006

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335014362 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335014362 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60045-1 Mini Pendants-Cable - 342006 - Capital Lighting, Inc.
Columbus, OH, USA
60045-1 Mini Pendants-Cable
342006
60045-1 Mini Pendants-Cable 342006
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335014362 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335014362
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342006
Product Name 60045-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details