Capital Lighting, Inc. 60046-3 Mini Pendants-3 Light Cluster 342005

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: Three Light Pendant UPC: 830335015680 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: Three Light Pendant UPC: 830335015680 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
60046-3 Mini Pendants-3 Light Cluster - 342005 - Capital Lighting, Inc.
Columbus, OH, USA
60046-3 Mini Pendants-3 Light Cluster
342005
60046-3 Mini Pendants-3 Light Cluster 342005
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: Three Light Pendant UPC: 830335015680 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 3
Product Name: Three Light Pendant
UPC: 830335015680
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342005
Product Name 60046-3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details