Capital Lighting, Inc. 60045-6 Island/Pool Table-4 Light + 342000

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Oiled Bronze Weight: 21 Product Name: Six Light Pendant UPC: 830335015673 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Oiled Bronze Weight: 21 Product Name: Six Light Pendant UPC: 830335015673 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60045-6 Island/Pool Table-4 Light + - 342000 - Capital Lighting, Inc.
Columbus, OH, USA
60045-6 Island/Pool Table-4 Light +
342000
60045-6 Island/Pool Table-4 Light + 342000
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Oiled Bronze Weight: 21 Product Name: Six Light Pendant UPC: 830335015673 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Oiled Bronze
Weight: 21
Product Name: Six Light Pendant
UPC: 830335015673
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342000
Product Name 60045-6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details