Capital Lighting, Inc. 6352-10-56 Large Chandeliers-Candle 341893

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 38.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Manchester Grey W Product Name: Ten Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 38.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Manchester Grey W Product Name: Ten Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6352-10-56 Large Chandeliers-Candle - 341893 - Capital Lighting, Inc.
Columbus, OH, USA
6352-10-56 Large Chandeliers-Candle
341893
6352-10-56 Large Chandeliers-Candle 341893
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 38.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Manchester Grey W Product Name: Ten Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Manchester Grey W
Product Name: Ten Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341893
Product Name 6352-10-56 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details