Capital Lighting, Inc. E24353-81PC Island/Pool Table-3 Light Bar 341786

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 845094049166 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 845094049166 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24353-81PC Island/Pool Table-3 Light Bar - 341786 - Capital Lighting, Inc.
Columbus, OH, USA
E24353-81PC Island/Pool Table-3 Light Bar
341786
E24353-81PC Island/Pool Table-3 Light Bar 341786
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 845094049166 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Length 11.00
Bulb
Type: G4
Qty: 3
Wattage: 35
Finish: Polished Chrome
Weight: 7.48
Product Name: Three Light Pendant
UPC: 845094049166
Category: Linear Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341786
Product Name E24353-81PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details