Capital Lighting, Inc. E24355-11PC Island/Pool Table-4 Light + 341783

Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 5 Wattage: 35 Finish: Polished Chrome Weight: 11.44 Product Name: Five Light Pendant UPC: 845094049173 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 5 Wattage: 35 Finish: Polished Chrome Weight: 11.44 Product Name: Five Light Pendant UPC: 845094049173 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24355-11PC Island/Pool Table-4 Light + - 341783 - Capital Lighting, Inc.
Columbus, OH, USA
E24355-11PC Island/Pool Table-4 Light +
341783
E24355-11PC Island/Pool Table-4 Light + 341783
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 5 Wattage: 35 Finish: Polished Chrome Weight: 11.44 Product Name: Five Light Pendant UPC: 845094049173 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 11.00
Length 11.00
Bulb
Type: G4
Qty: 5
Wattage: 35
Finish: Polished Chrome
Weight: 11.44
Product Name: Five Light Pendant
UPC: 845094049173
Category: Linear Pendant
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341783
Product Name E24355-11PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details