Capital Lighting, Inc. E24351-81PC Mini Pendants-Cable 341758

Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094049609 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094049609 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24351-81PC Mini Pendants-Cable - 341758 - Capital Lighting, Inc.
Columbus, OH, USA
E24351-81PC Mini Pendants-Cable
341758
E24351-81PC Mini Pendants-Cable 341758
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094049609 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 11.00
Length 11.00
Bulb
Type: G4
Qty: 1
Wattage: 35
Finish: Polished Chrome
Weight: 1.2
Product Name: One Light Pendant
UPC: 845094049609
Category: Mini Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341758
Product Name E24351-81PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details