Capital Lighting, Inc. E94438-109SN Mini Pendants-Cable 341699

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051640 Category: Mini Pendant Glass: Tangerine Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051640 Category: Mini Pendant Glass: Tangerine Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94438-109SN Mini Pendants-Cable - 341699 - Capital Lighting, Inc.
Columbus, OH, USA
E94438-109SN Mini Pendants-Cable
341699
E94438-109SN Mini Pendants-Cable 341699
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051640 Category: Mini Pendant Glass: Tangerine Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051640
Category: Mini Pendant
Glass: Tangerine Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341699
Product Name E94438-109SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details