Capital Lighting, Inc. E94443-102SN Mini Pendants-Cable 341691

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051695 Category: Mini Pendant Glass: Amber Lava Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051695 Category: Mini Pendant Glass: Amber Lava Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94443-102SN Mini Pendants-Cable - 341691 - Capital Lighting, Inc.
Columbus, OH, USA
E94443-102SN Mini Pendants-Cable
341691
E94443-102SN Mini Pendants-Cable 341691
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051695 Category: Mini Pendant Glass: Amber Lava Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051695
Category: Mini Pendant
Glass: Amber Lava
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341691
Product Name E94443-102SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details