Capital Lighting, Inc. E94833-104SN Island/Pool Table-3 Light Bar 341687

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052432 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052432 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94833-104SN Island/Pool Table-3 Light Bar - 341687 - Capital Lighting, Inc.
Columbus, OH, USA
E94833-104SN Island/Pool Table-3 Light Bar
341687
E94833-104SN Island/Pool Table-3 Light Bar 341687
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052432 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Length 7.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052432
Category: Linear Pendant
Glass: Amber Leopard
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341687
Product Name E94833-104SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details