Capital Lighting, Inc. E94840-114SN Island/Pool Table-3 Light Bar 341685

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052500 Category: Linear Pendant Glass: Sunset Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052500 Category: Linear Pendant Glass: Sunset Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94840-114SN Island/Pool Table-3 Light Bar - 341685 - Capital Lighting, Inc.
Columbus, OH, USA
E94840-114SN Island/Pool Table-3 Light Bar
341685
E94840-114SN Island/Pool Table-3 Light Bar 341685
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052500 Category: Linear Pendant Glass: Sunset Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.50
Length 10.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052500
Category: Linear Pendant
Glass: Sunset
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341685
Product Name E94840-114SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details