Capital Lighting, Inc. E94628-101SN Mini Pendants-3 Light Cluster 341665

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 10.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094051961 Category: Pendant Glass: White Lava Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 10.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094051961 Category: Pendant Glass: White Lava Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94628-101SN Mini Pendants-3 Light Cluster - 341665 - Capital Lighting, Inc.
Columbus, OH, USA
E94628-101SN Mini Pendants-3 Light Cluster
341665
E94628-101SN Mini Pendants-3 Light Cluster 341665
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 10.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094051961 Category: Pendant Glass: White Lava Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 10.00
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094051961
Category: Pendant
Glass: White Lava
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341665
Product Name E94628-101SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details