Capital Lighting, Inc. E94620-92AL Mini Pendants-3 Light Cluster 341663

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050742 Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050742 Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94620-92AL Mini Pendants-3 Light Cluster - 341663 - Capital Lighting, Inc.
Columbus, OH, USA
E94620-92AL Mini Pendants-3 Light Cluster
341663
E94620-92AL Mini Pendants-3 Light Cluster 341663
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050742 Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.00
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Brushed Aluminum
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094050742
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341663
Product Name E94620-92AL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details