Capital Lighting, Inc. E94620-93AL Mini Pendants-3 Light Cluster 341661

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050759 Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050759 Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94620-93AL Mini Pendants-3 Light Cluster - 341661 - Capital Lighting, Inc.
Columbus, OH, USA
E94620-93AL Mini Pendants-3 Light Cluster
341661
E94620-93AL Mini Pendants-3 Light Cluster 341661
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050759 Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.00
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Brushed Aluminum
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094050759
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341661
Product Name E94620-93AL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details