Capital Lighting, Inc. E94820-92AL Island/Pool Table-3 Light Bar 341654

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050810 Category: Linear Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050810 Category: Linear Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94820-92AL Island/Pool Table-3 Light Bar - 341654 - Capital Lighting, Inc.
Columbus, OH, USA
E94820-92AL Island/Pool Table-3 Light Bar
341654
E94820-92AL Island/Pool Table-3 Light Bar 341654
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094050810 Category: Linear Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Length 5.00
Bulb
Type: G4
Qty: 3
Wattage: 20
Finish: Brushed Aluminum
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094050810
Category: Linear Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341654
Product Name E94820-92AL Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details