Capital Lighting, Inc. E94539-112SN Mini Pendants-Cable 341641

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051862 Category: Mini Pendant Glass: White Spiral Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051862 Category: Mini Pendant Glass: White Spiral Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94539-112SN Mini Pendants-Cable - 341641 - Capital Lighting, Inc.
Columbus, OH, USA
E94539-112SN Mini Pendants-Cable
341641
E94539-112SN Mini Pendants-Cable 341641
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051862 Category: Mini Pendant Glass: White Spiral Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051862
Category: Mini Pendant
Glass: White Spiral
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341641
Product Name E94539-112SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details