Capital Lighting, Inc. E94631-104SN Mini Pendants-3 Light Cluster 341637

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094051992 Category: Pendant Glass: Amber Leopard Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094051992 Category: Pendant Glass: Amber Leopard Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94631-104SN Mini Pendants-3 Light Cluster - 341637 - Capital Lighting, Inc.
Columbus, OH, USA
E94631-104SN Mini Pendants-3 Light Cluster
341637
E94631-104SN Mini Pendants-3 Light Cluster 341637
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.50 Bulb Type: G4 Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094051992 Category: Pendant Glass: Amber Leopard Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.50
Bulb
Type: G4
Qty: 3
Wattage: 35
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094051992
Category: Pendant
Glass: Amber Leopard
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341637
Product Name E94631-104SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details