Capital Lighting, Inc. E94740-114SN Mini Pendants-4+Light Cluster 341623

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052296 Category: Pendant Glass: Sunset Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052296 Category: Pendant Glass: Sunset Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94740-114SN Mini Pendants-4+Light Cluster - 341623 - Capital Lighting, Inc.
Columbus, OH, USA
E94740-114SN Mini Pendants-4+Light Cluster
341623
E94740-114SN Mini Pendants-4+Light Cluster 341623
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052296 Category: Pendant Glass: Sunset Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.50
Length 10.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052296
Category: Pendant
Glass: Sunset
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341623
Product Name E94740-114SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details