Capital Lighting, Inc. E94743-102SN Mini Pendants-4+Light Cluster 341622

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052326 Category: Pendant Glass: Amber Lava Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052326 Category: Pendant Glass: Amber Lava Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94743-102SN Mini Pendants-4+Light Cluster - 341622 - Capital Lighting, Inc.
Columbus, OH, USA
E94743-102SN Mini Pendants-4+Light Cluster
341622
E94743-102SN Mini Pendants-4+Light Cluster 341622
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052326 Category: Pendant Glass: Amber Lava Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.00
Length 10.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052326
Category: Pendant
Glass: Amber Lava
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341622
Product Name E94743-102SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details