Capital Lighting, Inc. E94642-113SN Mini Pendants-3 Light Cluster 341614

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052104 Category: Pendant Glass: White Cirrus Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052104 Category: Pendant Glass: White Cirrus Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94642-113SN Mini Pendants-3 Light Cluster - 341614 - Capital Lighting, Inc.
Columbus, OH, USA
E94642-113SN Mini Pendants-3 Light Cluster
341614
E94642-113SN Mini Pendants-3 Light Cluster 341614
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052104 Category: Pendant Glass: White Cirrus Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052104
Category: Pendant
Glass: White Cirrus
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341614
Product Name E94642-113SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details