Capital Lighting, Inc. E94645-10PC Mini Pendants-3 Light Cluster 341611

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052135 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052135 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94645-10PC Mini Pendants-3 Light Cluster - 341611 - Capital Lighting, Inc.
Columbus, OH, USA
E94645-10PC Mini Pendants-3 Light Cluster
341611
E94645-10PC Mini Pendants-3 Light Cluster 341611
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052135 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 4.00
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052135
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341611
Product Name E94645-10PC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details