Capital Lighting, Inc. E94646-111SN Mini Pendants-3 Light Cluster 341610

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052937 Category: Pendant Glass: Red Spiral Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052937 Category: Pendant Glass: Red Spiral Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94646-111SN Mini Pendants-3 Light Cluster - 341610 - Capital Lighting, Inc.
Columbus, OH, USA
E94646-111SN Mini Pendants-3 Light Cluster
341610
E94646-111SN Mini Pendants-3 Light Cluster 341610
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 10.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052937 Category: Pendant Glass: Red Spiral Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 10.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094052937
Category: Pendant
Glass: Red Spiral
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341610
Product Name E94646-111SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details