PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.00
Length 5.00
Bulb
Type: G4
Qty: 4
Wattage: 20
Finish: Brushed Aluminum
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094050803
Category: Pendant
Safety Listing: Dry
Canopy: L 10.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 341607 |
| Product Name | E94720-AL Mini Pendants-4+Light Cluster |
| Application | Residential |