Capital Lighting, Inc. 3001-3-86 Mini Chandeliers-Candle 341566

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3001-3-86 Mini Chandeliers-Candle - 341566 - Capital Lighting, Inc.
Columbus, OH, USA
3001-3-86 Mini Chandeliers-Candle
341566
3001-3-86 Mini Chandeliers-Candle 341566
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 27.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341566
Product Name 3001-3-86 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details