Capital Lighting, Inc. 2866-18-21 Pendants-Drum Shade 341545

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Product Name: Four Light Dual Mount Category: Dual Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Product Name: Four Light Dual Mount Category: Dual Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2866-18-21 Pendants-Drum Shade - 341545 - Capital Lighting, Inc.
Columbus, OH, USA
2866-18-21 Pendants-Drum Shade
341545
2866-18-21 Pendants-Drum Shade 341545
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Product Name: Four Light Dual Mount Category: Dual Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Product Name: Four Light Dual Mount
Category: Dual Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341545
Product Name 2866-18-21 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details