PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Finish: Oiled Bronze
Product Name: 60`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Listing: Dry
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Speeds: 171/147/87/61 RPM
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 341542 |
| Product Name | 27603-86 Fans-Ceiling Fans |