Capital Lighting, Inc. 2387-144 Fans-Light Kits 341540

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Tea Stain Mushrm C Lk Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Tea Stain Mushrm C Lk Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
2387-144 Fans-Light Kits - 341540 - Capital Lighting, Inc.
Columbus, OH, USA
2387-144 Fans-Light Kits
341540
2387-144 Fans-Light Kits 341540
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Tea Stain Mushrm C Lk Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Toasted Sienna
Product Name: Two Light Tea Stain Mushrm C Lk
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341540
Product Name 2387-144 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details