Capital Lighting, Inc. 3166-21 Mini Pendants-Drum Shades 341533

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3166-21 Mini Pendants-Drum Shades - 341533 - Capital Lighting, Inc.
Columbus, OH, USA
3166-21 Mini Pendants-Drum Shades
341533
3166-21 Mini Pendants-Drum Shades 341533
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341533
Product Name 3166-21 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details