Capital Lighting, Inc. 6019-3-84 Mini Chandeliers-Candle 341526

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6019-3-84 Mini Chandeliers-Candle - 341526 - Capital Lighting, Inc.
Columbus, OH, USA
6019-3-84 Mini Chandeliers-Candle
341526
6019-3-84 Mini Chandeliers-Candle 341526
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Product Name: Three Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341526
Product Name 6019-3-84 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details