Capital Lighting, Inc. 5501-1-86 Sconces-Single Candle 341518

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5501-1-86 Sconces-Single Candle - 341518 - Capital Lighting, Inc.
Columbus, OH, USA
5501-1-86 Sconces-Single Candle
341518
5501-1-86 Sconces-Single Candle 341518
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.75
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341518
Product Name 5501-1-86 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details