Capital Lighting, Inc. 5419-1-84 Sconces-Pocket 341515

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5419-1-84 Sconces-Pocket - 341515 - Capital Lighting, Inc.
Columbus, OH, USA
5419-1-84 Sconces-Pocket
341515
5419-1-84 Sconces-Pocket 341515
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341515
Product Name 5419-1-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details