Capital Lighting, Inc. 5064-3-86 Bathroom Fixtures-Three Lights 341514

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5064-3-86 Bathroom Fixtures-Three Lights - 341514 - Capital Lighting, Inc.
Columbus, OH, USA
5064-3-86 Bathroom Fixtures-Three Lights
341514
5064-3-86 Bathroom Fixtures-Three Lights 341514
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Vanity Light Category: Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Vanity Light
Category: Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341514
Product Name 5064-3-86 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details