Capital Lighting, Inc. 6001-8-86 Mid. Chandeliers-Candle 341508

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6001-8-86 Mid. Chandeliers-Candle - 341508 - Capital Lighting, Inc.
Columbus, OH, USA
6001-8-86 Mid. Chandeliers-Candle
341508
6001-8-86 Mid. Chandeliers-Candle 341508
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oiled Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341508
Product Name 6001-8-86 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details