Capital Lighting, Inc. E24373-AL Mini Pendants-Cable 341497

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.96 Product Name: One Light Pendant UPC: 845094049647 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.96 Product Name: One Light Pendant UPC: 845094049647 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24373-AL Mini Pendants-Cable - 341497 - Capital Lighting, Inc.
Columbus, OH, USA
E24373-AL Mini Pendants-Cable
341497
E24373-AL Mini Pendants-Cable 341497
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.96 Product Name: One Light Pendant UPC: 845094049647 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Weight: 3.96
Product Name: One Light Pendant
UPC: 845094049647
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341497
Product Name E24373-AL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details