Capital Lighting, Inc. E24387-91PC Pendants-Drum Shade 341492

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.25 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 12.76 Product Name: Nine Light Pendant UPC: 845094049708 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.25 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 12.76 Product Name: Nine Light Pendant UPC: 845094049708 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24387-91PC Pendants-Drum Shade - 341492 - Capital Lighting, Inc.
Columbus, OH, USA
E24387-91PC Pendants-Drum Shade
341492
E24387-91PC Pendants-Drum Shade 341492
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.25 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 12.76 Product Name: Nine Light Pendant UPC: 845094049708 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 12.25
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 12.76
Product Name: Nine Light Pendant
UPC: 845094049708
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341492
Product Name E24387-91PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details