Capital Lighting, Inc. E94417-78SN Mini Pendants-Cable 341456

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051503 Category: Mini Pendant Glass: Mesh Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051503 Category: Mini Pendant Glass: Mesh Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94417-78SN Mini Pendants-Cable - 341456 - Capital Lighting, Inc.
Columbus, OH, USA
E94417-78SN Mini Pendants-Cable
341456
E94417-78SN Mini Pendants-Cable 341456
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051503 Category: Mini Pendant Glass: Mesh Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.25
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051503
Category: Mini Pendant
Glass: Mesh
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341456
Product Name E94417-78SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details