Capital Lighting, Inc. E94420-94AL Mini Pendants-Cable 341450

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Product Name: One Light RapidJack Pendant and Canopy UPC: 845094050681 Category: Mini Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Product Name: One Light RapidJack Pendant and Canopy UPC: 845094050681 Category: Mini Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94420-94AL Mini Pendants-Cable - 341450 - Capital Lighting, Inc.
Columbus, OH, USA
E94420-94AL Mini Pendants-Cable
341450
E94420-94AL Mini Pendants-Cable 341450
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Product Name: One Light RapidJack Pendant and Canopy UPC: 845094050681 Category: Mini Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Brushed Aluminum
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094050681
Category: Mini Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341450
Product Name E94420-94AL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details