Capital Lighting, Inc. E94404-51SN Mini Pendants-Cable 341426

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051404 Category: Mini Pendant Glass: Black Zebra Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051404 Category: Mini Pendant Glass: Black Zebra Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94404-51SN Mini Pendants-Cable - 341426 - Capital Lighting, Inc.
Columbus, OH, USA
E94404-51SN Mini Pendants-Cable
341426
E94404-51SN Mini Pendants-Cable 341426
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051404 Category: Mini Pendant Glass: Black Zebra Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.00
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051404
Category: Mini Pendant
Glass: Black Zebra
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341426
Product Name E94404-51SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details