Capital Lighting, Inc. E94403-10SN Mini Pendants-Cable 341424

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051398 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051398 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94403-10SN Mini Pendants-Cable - 341424 - Capital Lighting, Inc.
Columbus, OH, USA
E94403-10SN Mini Pendants-Cable
341424
E94403-10SN Mini Pendants-Cable 341424
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051398 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 3.25
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051398
Category: Mini Pendant
Glass: Clear/White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341424
Product Name E94403-10SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details